L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Male / Female, 25.0 ft CSMN9MF-25

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Male / Female, 25.0 ft - CSMN9MF-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Male / Female, 25.0 ft
CSMN9MF-25
Deluxe Molded D-Sub Cable, DB9 Male / Female, 25.0 ft CSMN9MF-25
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Fort Worth, TX, USA
CABLE, DB9M/F MOLDED 25
70126828
CABLE, DB9M/F MOLDED 25 70126828
CABLE, DB9M/F MOLDED 25

CABLE, DB9M/F MOLDED 25

Supplier's Site
Cable Assy, 9P D-Sub Plug-Rcpt, 25Ft; Connector Type A L-Com - 89M8479 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P D-Sub Plug-Rcpt, 25Ft; Connector Type A L-Com
89M8479
Cable Assy, 9P D-Sub Plug-Rcpt, 25Ft; Connector Type A L-Com 89M8479
CABLE ASSY, 9P D-SUB PLUG-RCPT, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 9P D-SUB PLUG-RCPT, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN9MF-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN9MF-25
Cable Assemblies - D-Sub Cables CSMN9MF-25
CABLE DB9M/F MOLDED 25'

CABLE DB9M/F MOLDED 25'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN9MF-25 70126828 89M8479 CSMN9MF-25
Product Name Deluxe Molded D-Sub Cable, DB9 Male / Female, 25.0 ft CABLE, DB9M/F MOLDED 25 Cable Assy, 9P D-Sub Plug-Rcpt, 25Ft; Connector Type A L-Com Cable Assemblies - D-Sub Cables
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details