L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Male / Female, 10.0 ft CSMN9MF-10

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Datasheet
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Male / Female, 10.0 ft - CSMN9MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Male / Female, 10.0 ft
CSMN9MF-10
Deluxe Molded D-Sub Cable, DB9 Male / Female, 10.0 ft CSMN9MF-10
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to female connectors; lengths range from 1.0 ft to 25 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS-232 serial communications
Supplier's Site
Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft - 70126501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft
70126501
Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft 70126501
Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft

Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft

Supplier's Site
Computer Cable, Serial, 3.05M, Grey; Connector Type A L-Com - 89M8478 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 3.05M, Grey; Connector Type A L-Com
89M8478
Computer Cable, Serial, 3.05M, Grey; Connector Type A L-Com 89M8478
COMPUTER CABLE, SERIAL, 3.05M, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 3.05M, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CSMN9MF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN9MF-10
Cable Assemblies - D-Sub Cables CSMN9MF-10
CABLE DB9M/F MOLDED 10'

CABLE DB9M/F MOLDED 10'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN9MF-10 70126501 89M8478 CSMN9MF-10
Product Name Deluxe Molded D-Sub Cable, DB9 Male / Female, 10.0 ft Deluxe Molded D-sub Cable, DB9 Male / Female, 10 ft Computer Cable, Serial, 3.05M, Grey; Connector Type A L-Com Cable Assemblies - D-Sub Cables
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Connector Type DB9 D Sub 9 Position Plug
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details