L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Female / Female, 5.0 ft CSMN9FF-5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Female / Female, 5.0 ft - CSMN9FF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Female / Female, 5.0 ft
CSMN9FF-5
Deluxe Molded D-Sub Cable, DB9 Female / Female, 5.0 ft CSMN9FF-5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9F/f Molded 5 Rohs Compliant L-Com - 51T8677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9F/f Molded 5 Rohs Compliant L-Com
51T8677
Cable Db9F/f Molded 5 Rohs Compliant L-Com 51T8677
CABLE DB9F/F MOLDED 5 ROHS COMPLIANT: YES

CABLE DB9F/F MOLDED 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN9FF-5 51T8677
Product Name Deluxe Molded D-Sub Cable, DB9 Female / Female, 5.0 ft Cable Db9F/f Molded 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details