L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Female / Female, 25.0 ft CSMN9FF-25

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Female / Female, 25.0 ft - CSMN9FF-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Female / Female, 25.0 ft
CSMN9FF-25
Deluxe Molded D-Sub Cable, DB9 Female / Female, 25.0 ft CSMN9FF-25
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9F/f Molded 25 Rohs Compliant L-Com - 51T8676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9F/f Molded 25 Rohs Compliant L-Com
51T8676
Cable Db9F/f Molded 25 Rohs Compliant L-Com 51T8676
CABLE DB9F/F MOLDED 25 ROHS COMPLIANT: YES

CABLE DB9F/F MOLDED 25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN9FF-25 51T8676
Product Name Deluxe Molded D-Sub Cable, DB9 Female / Female, 25.0 ft Cable Db9F/f Molded 25 Rohs Compliant L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products