L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Female / Female, 10.0 ft CSMN9FF-10

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Female / Female, 10.0 ft - CSMN9FF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Female / Female, 10.0 ft
CSMN9FF-10
Deluxe Molded D-Sub Cable, DB9 Female / Female, 10.0 ft CSMN9FF-10
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com - 51T8673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
51T8673
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com 51T8673
CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN9FF-10 51T8673
Product Name Deluxe Molded D-Sub Cable, DB9 Female / Female, 10.0 ft Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details