L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Female / Female, 1.0 ft CSMN9FF-1

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Female / Female, 1.0 ft - CSMN9FF-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Female / Female, 1.0 ft
CSMN9FF-1
Deluxe Molded D-Sub Cable, DB9 Female / Female, 1.0 ft CSMN9FF-1
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9F/f Molded 1 L-Com - 51T8672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9F/f Molded 1 L-Com
51T8672
Cable Db9F/f Molded 1 L-Com 51T8672
CABLE DB9F/F MOLDED 1

CABLE DB9F/F MOLDED 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN9FF-1 51T8672
Product Name Deluxe Molded D-Sub Cable, DB9 Female / Female, 1.0 ft Cable Db9F/f Molded 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6020A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details