L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Male, 5.0 ft CSMN50MM-5

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Control and sensor applications Router interface applications SCSI II HSSI
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Control and sensor applications Router interface applications SCSI II HSSI

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Male, 5.0 ft - CSMN50MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Male, 5.0 ft
CSMN50MM-5
Deluxe Molded D-Sub Cable, DB50 Male / Male, 5.0 ft CSMN50MM-5
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Control and sensor applications Router interface applications SCSI II HSSI

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Control and sensor applications
  • Router interface applications
  • SCSI II
  • HSSI
Supplier's Site
Cable Db50M/m Molded 5 L-Com - 42J8230 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db50M/m Molded 5 L-Com
42J8230
Cable Db50M/m Molded 5 L-Com 42J8230
CABLE DB50M/M MOLDED 5

CABLE DB50M/M MOLDED 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN50MM-5 42J8230
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Male, 5.0 ft Cable Db50M/m Molded 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details