L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Male, 25.0 ft CSMN50MM-25

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Application Control and sensor applications HSSI Router interface applications SCSI II
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Application Control and sensor applications HSSI Router interface applications SCSI II

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Male, 25.0 ft - CSMN50MM-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Male, 25.0 ft
CSMN50MM-25
Deluxe Molded D-Sub Cable, DB50 Male / Male, 25.0 ft CSMN50MM-25
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Application Control and sensor applications HSSI Router interface applications SCSI II

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI

Application

  • Control and sensor applications
  • HSSI
  • Router interface applications
  • SCSI II
Supplier's Site
Cable Db50M/m Molded 25 L-Com - 89M8476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db50M/m Molded 25 L-Com
89M8476
Cable Db50M/m Molded 25 L-Com 89M8476
CABLE DB50M/M MOLDED 25

CABLE DB50M/M MOLDED 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN50MM-25 89M8476
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Male, 25.0 ft Cable Db50M/m Molded 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details