L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Male, 10.0 ft CSMN50MM-10

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Male, 10.0 ft - CSMN50MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Male, 10.0 ft
CSMN50MM-10
Deluxe Molded D-Sub Cable, DB50 Male / Male, 10.0 ft CSMN50MM-10
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • HSSI
  • Router interface applications
  • Control and sensor applications
  • SCSI II
Supplier's Site
Cable Db50M/m Molded 10 L-Com - 89M8473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db50M/m Molded 10 L-Com
89M8473
Cable Db50M/m Molded 10 L-Com 89M8473
CABLE DB50M/M MOLDED 10

CABLE DB50M/M MOLDED 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN50MM-10 89M8473
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Male, 10.0 ft Cable Db50M/m Molded 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details