L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Male, 1.0 ft CSMN50MM-1

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Male, 1.0 ft - CSMN50MM-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Male, 1.0 ft
CSMN50MM-1
Deluxe Molded D-Sub Cable, DB50 Male / Male, 1.0 ft CSMN50MM-1
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications Control and sensor applications SCSI II

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB50 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • HSSI
  • Router interface applications
  • Control and sensor applications
  • SCSI II
Supplier's Site
Cable Db50M/m Molded 1 L-Com - 23T5416 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db50M/m Molded 1 L-Com
23T5416
Cable Db50M/m Molded 1 L-Com 23T5416
CABLE DB50M/M MOLDED 1

CABLE DB50M/M MOLDED 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN50MM-1 23T5416
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Male, 1.0 ft Cable Db50M/m Molded 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers