L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Female, 10.0 ft CSMN50MF-10

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications SCSI II Control and sensor applications
Datasheet
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications SCSI II Control and sensor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Female, 10.0 ft - CSMN50MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Female, 10.0 ft
CSMN50MF-10
Deluxe Molded D-Sub Cable, DB50 Male / Female, 10.0 ft CSMN50MF-10
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application HSSI Router interface applications SCSI II Control and sensor applications

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • HSSI
  • Router interface applications
  • SCSI II
  • Control and sensor applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN50MF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN50MF-10
Cable Assemblies - D-Sub Cables CSMN50MF-10
CABLE DB50M/F MOLDED 10'

CABLE DB50M/F MOLDED 10'

Supplier's Site
Computer Cable, Db50 M To F, 3M, Grey; Connector Type A L-Com - 53K7440 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db50 M To F, 3M, Grey; Connector Type A L-Com
53K7440
Computer Cable, Db50 M To F, 3M, Grey; Connector Type A L-Com 53K7440
COMPUTER CABLE, DB50 M TO F, 3M, GREY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DB50 M TO F, 3M, GREY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN50MF-10 CSMN50MF-10 53K7440
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Female, 10.0 ft Cable Assemblies - D-Sub Cables Computer Cable, Db50 M To F, 3M, Grey; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type DB50 D Sub 50 Position Plug
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products