L-com, Inc. Deluxe Molded D-Sub Cable, DB50 Male / Female, 1.0 ft CSMN50MF-1

Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications HSSI Router interface applications SCSI II
Description
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications HSSI Router interface applications SCSI II

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB50 Male / Female, 1.0 ft - CSMN50MF-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB50 Male / Female, 1.0 ft
CSMN50MF-1
Deluxe Molded D-Sub Cable, DB50 Male / Female, 1.0 ft CSMN50MF-1
L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Double shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications HSSI Router interface applications SCSI II

L-com's hard to find CSMN50 family of D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB50 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Double shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Control and sensor applications
  • HSSI
  • Router interface applications
  • SCSI II
Supplier's Site
Cable Db50M/f Molded 1 L-Com - 23T5415 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db50M/f Molded 1 L-Com
23T5415
Cable Db50M/f Molded 1 L-Com 23T5415
CABLE DB50M/F MOLDED 1

CABLE DB50M/F MOLDED 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN50MF-1 23T5415
Product Name Deluxe Molded D-Sub Cable, DB50 Male / Female, 1.0 ft Cable Db50M/f Molded 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details