L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Male / 45° Right Exit Male, 2.5 ft CSMN459-2MM-2.5

Description
L-com's CSMN459-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN459-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Male / 45° Right Exit Male, 2.5 ft - CSMN459-2MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Male / 45° Right Exit Male, 2.5 ft
CSMN459-2MM-2.5
Deluxe Molded D-Sub Cable, DB9 Male / 45° Right Exit Male, 2.5 ft CSMN459-2MM-2.5
L-com's CSMN459-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN459-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Used to Connect D-Sub devices in tight spaces
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db9M/m Str-45Deg Ext 2 2.5F L-Com - 36X2537 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/m Str-45Deg Ext 2 2.5F L-Com
36X2537
Ca Db9M/m Str-45Deg Ext 2 2.5F L-Com 36X2537
CA DB9M/M STR-45DEG EXT 2 2.5F

CA DB9M/M STR-45DEG EXT 2 2.5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN459-2MM-2.5 36X2537
Product Name Deluxe Molded D-Sub Cable, DB9 Male / 45° Right Exit Male, 2.5 ft Ca Db9M/m Str-45Deg Ext 2 2.5F L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details