L-com, Inc. Deluxe Molded D-Sub Cable, DB25 Male / 45° Left Exit Male, 2.5 ft CSMN4525-1MM-2.5

Description
L-com's CSMN4525-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications
Description
L-com's CSMN4525-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB25 Male / 45° Left Exit Male, 2.5 ft - CSMN4525-1MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB25 Male / 45° Left Exit Male, 2.5 ft
CSMN4525-1MM-2.5
Deluxe Molded D-Sub Cable, DB25 Male / 45° Left Exit Male, 2.5 ft CSMN4525-1MM-2.5
L-com's CSMN4525-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS232 serial communications

L-com's CSMN4525-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS232 serial communications
Supplier's Site
Ca Db25M/m Str-45Deg Ext1 2.5F L-Com - 36X2519 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/m Str-45Deg Ext1 2.5F L-Com
36X2519
Ca Db25M/m Str-45Deg Ext1 2.5F L-Com 36X2519
CA DB25M/M STR-45DEG EXT1 2.5F

CA DB25M/M STR-45DEG EXT1 2.5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN4525-1MM-2.5 36X2519
Product Name Deluxe Molded D-Sub Cable, DB25 Male / 45° Left Exit Male, 2.5 ft Ca Db25M/m Str-45Deg Ext1 2.5F L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details