L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 2.5 ft CSMN4515-2MM-2.5

Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 2.5 ft - CSMN4515-2MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 2.5 ft
CSMN4515-2MM-2.5
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 2.5 ft CSMN4515-2MM-2.5
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features 360 degree fully shielded for protection against EMI/RFI Used to Connect D-Sub devices in tight spaces Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking RS232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Used to Connect D-Sub devices in tight spaces
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Ca Db15M/m Str-45Deg Ext2 2.5F L-Com - 36X2513 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-45Deg Ext2 2.5F L-Com
36X2513
Ca Db15M/m Str-45Deg Ext2 2.5F L-Com 36X2513
CA DB15M/M STR-45DEG EXT2 2.5F

CA DB15M/M STR-45DEG EXT2 2.5F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN4515-2MM-2.5 36X2513
Product Name Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 2.5 ft Ca Db15M/m Str-45Deg Ext2 2.5F L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details