L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 15.0 ft CSMN4515-2MM-15

Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Application Uninterruptible power supply communications Data Networking RS232 serial communications Test and measurement applications
Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Application Uninterruptible power supply communications Data Networking RS232 serial communications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 15.0 ft - CSMN4515-2MM-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 15.0 ft
CSMN4515-2MM-15
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 15.0 ft CSMN4515-2MM-15
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Application Uninterruptible power supply communications Data Networking RS232 serial communications Test and measurement applications

L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces

Application

  • Uninterruptible power supply communications
  • Data Networking
  • RS232 serial communications
  • Test and measurement applications
Supplier's Site
Ca Db15M/m Str-45Deg Ext2 15F L-Com - 36X2512 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-45Deg Ext2 15F L-Com
36X2512
Ca Db15M/m Str-45Deg Ext2 15F L-Com 36X2512
CA DB15M/M STR-45DEG EXT2 15F

CA DB15M/M STR-45DEG EXT2 15F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN4515-2MM-15 36X2512
Product Name Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 15.0 ft Ca Db15M/m Str-45Deg Ext2 15F L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook, Audio Test Cable - 2520XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details