L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / 45° Left Exit Male, 15.0 ft CSMN4515-1MM-15

Description
L-com's CSMN4515-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications
Description
L-com's CSMN4515-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / 45° Left Exit Male, 15.0 ft - CSMN4515-1MM-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / 45° Left Exit Male, 15.0 ft
CSMN4515-1MM-15
Deluxe Molded D-Sub Cable, DB15 Male / 45° Left Exit Male, 15.0 ft CSMN4515-1MM-15
L-com's CSMN4515-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

L-com's CSMN4515-1MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree left exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS232 serial communications
Supplier's Site
Ca Db15M/m Str-45Deg Ext 1 15F L-Com - 36X2506 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-45Deg Ext 1 15F L-Com
36X2506
Ca Db15M/m Str-45Deg Ext 1 15F L-Com 36X2506
CA DB15M/M STR-45DEG EXT 1 15F

CA DB15M/M STR-45DEG EXT 1 15F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN4515-1MM-15 36X2506
Product Name Deluxe Molded D-Sub Cable, DB15 Male / 45° Left Exit Male, 15.0 ft Ca Db15M/m Str-45Deg Ext 1 15F L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6381A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details