L-com, Inc. Deluxe Molded D-Sub Cable, DB37 Male / Male, 10.0 ft CSMN37MM-10

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Application Control and sensor applications External tape back-up applications RS-449 Serial communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Application Control and sensor applications External tape back-up applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB37 Male / Male, 10.0 ft - CSMN37MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB37 Male / Male, 10.0 ft
CSMN37MM-10
Deluxe Molded D-Sub Cable, DB37 Male / Male, 10.0 ft CSMN37MM-10
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Application Control and sensor applications External tape back-up applications RS-449 Serial communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray

Application

  • Control and sensor applications
  • External tape back-up applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Molded 10 L-Com - 21K6473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Molded 10 L-Com
21K6473
Cable Db37M/m Molded 10 L-Com 21K6473
CABLE DB37M/M MOLDED 10

CABLE DB37M/M MOLDED 10

Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN37MM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN37MM-10
Cable Assemblies - D-Sub Cables CSMN37MM-10
CABLE DB37M/M MOLDED 10'

CABLE DB37M/M MOLDED 10'

Supplier's Site
Fort Worth, TX, USA
Deluxe Molded D-sub Cable, DB37 Male / Male, 10 ft
70126519
Deluxe Molded D-sub Cable, DB37 Male / Male, 10 ft 70126519
Deluxe Molded D-sub Cable, DB37 Male / Male, 10 ft

Deluxe Molded D-sub Cable, DB37 Male / Male, 10 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN37MM-10 21K6473 CSMN37MM-10 70126519
Product Name Deluxe Molded D-Sub Cable, DB37 Male / Male, 10.0 ft Cable Db37M/m Molded 10 L-Com Cable Assemblies - D-Sub Cables Deluxe Molded D-sub Cable, DB37 Male / Male, 10 ft
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details