L-com, Inc. Deluxe Molded D-Sub Cable, DB37 Male / Female, 5.0 ft CSMN37MF-5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications RS-449 Serial communications External tape back-up applications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications RS-449 Serial communications External tape back-up applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB37 Male / Female, 5.0 ft - CSMN37MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB37 Male / Female, 5.0 ft
CSMN37MF-5
Deluxe Molded D-Sub Cable, DB37 Male / Female, 5.0 ft CSMN37MF-5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Control and sensor applications RS-449 Serial communications External tape back-up applications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Control and sensor applications
  • RS-449 Serial communications
  • External tape back-up applications
Supplier's Site
Computer Cable, Parallel, 1.52M, Grey; Connector Type A L-Com - 89M8463 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Parallel, 1.52M, Grey; Connector Type A L-Com
89M8463
Computer Cable, Parallel, 1.52M, Grey; Connector Type A L-Com 89M8463
COMPUTER CABLE, PARALLEL, 1.52M, GREY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, PARALLEL, 1.52M, GREY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN37MF-5 89M8463
Product Name Deluxe Molded D-Sub Cable, DB37 Male / Female, 5.0 ft Computer Cable, Parallel, 1.52M, Grey; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Connector Type DB37 D Sub 37 Position Plug
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details