L-com, Inc. Deluxe Molded D-Sub Cable, DB37 Male / Female, 2.5 ft CSMN37MF-2.5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB37 Male / Female, 2.5 ft - CSMN37MF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB37 Male / Female, 2.5 ft
CSMN37MF-2.5
Deluxe Molded D-Sub Cable, DB37 Male / Female, 2.5 ft CSMN37MF-2.5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN37MF-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN37MF-2.5
Cable Assemblies - D-Sub Cables CSMN37MF-2.5
CABLE DB37M/F MOLDED 2.5'

CABLE DB37M/F MOLDED 2.5'

Supplier's Site
Cable Assy, 37P D-Sub Plug-Rcpt, 2.5Ft; Connector Type A L-Com - 89M8461 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 37P D-Sub Plug-Rcpt, 2.5Ft; Connector Type A L-Com
89M8461
Cable Assy, 37P D-Sub Plug-Rcpt, 2.5Ft; Connector Type A L-Com 89M8461
CABLE ASSY, 37P D-SUB PLUG-RCPT, 2.5FT; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 37P D-SUB PLUG-RCPT, 2.5FT; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT
70126647
DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT 70126647
DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT

DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN37MF-2.5 CSMN37MF-2.5 89M8461 70126647
Product Name Deluxe Molded D-Sub Cable, DB37 Male / Female, 2.5 ft Cable Assemblies - D-Sub Cables Cable Assy, 37P D-Sub Plug-Rcpt, 2.5Ft; Connector Type A L-Com DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details