L-com, Inc. Deluxe Molded D-Sub Cable, DB37 Male / Female, 15.0 ft CSMN37MF-15

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB37 Male / Female, 15.0 ft - CSMN37MF-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB37 Male / Female, 15.0 ft
CSMN37MF-15
Deluxe Molded D-Sub Cable, DB37 Male / Female, 15.0 ft CSMN37MF-15
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/f Molded 15 L-Com - 89M8460 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/f Molded 15 L-Com
89M8460
Cable Db37M/f Molded 15 L-Com 89M8460
CABLE DB37M/F MOLDED 15

CABLE DB37M/F MOLDED 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN37MF-15 89M8460
Product Name Deluxe Molded D-Sub Cable, DB37 Male / Female, 15.0 ft Cable Db37M/f Molded 15 L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details