L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
CABLE DB37M/F MOLDED 10'
COMPUTER CABLE, D SUB 37P PLUG-RCPT, 10 ; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSMN37MF-10 | 70126561 | CSMN37MF-10 | 89M8459 |
| Product Name | Deluxe Molded D-Sub Cable, DB37 Male / Female, 10.0 ft | CABLE, DB37M/F MOLDED 10 | Cable Assemblies - D-Sub Cables | Computer Cable, D Sub 37P Plug-Rcpt, 10 ; Connector Type A L-Com |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) | |
| Connector Type | DB37 | D Sub 37 Position Plug | ||
| Gender | Male-Female |