L-com, Inc. Deluxe Molded D-Sub Cable, DB25 Male / Male, 10.0 ft CSMN25MM-10

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB25 Male / Male, 10.0 ft - CSMN25MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB25 Male / Male, 10.0 ft
CSMN25MM-10
Deluxe Molded D-Sub Cable, DB25 Male / Male, 10.0 ft CSMN25MM-10
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN25MM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN25MM-10
Cable Assemblies - D-Sub Cables CSMN25MM-10
CABLE DB25M/M MOLDED 10'

CABLE DB25M/M MOLDED 10'

Supplier's Site
Cable Db25M/m Molded 10 Rohs Compliant L-Com - 89M8455 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Molded 10 Rohs Compliant L-Com
89M8455
Cable Db25M/m Molded 10 Rohs Compliant L-Com 89M8455
CABLE DB25M/M MOLDED 10 ROHS COMPLIANT: YES

CABLE DB25M/M MOLDED 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN25MM-10 CSMN25MM-10 89M8455
Product Name Deluxe Molded D-Sub Cable, DB25 Male / Male, 10.0 ft Cable Assemblies - D-Sub Cables Cable Db25M/m Molded 10 Rohs Compliant L-Com
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-R3G8-KS-0.2-N-S-R3G8-ET - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 0.6562 ft (2 dm)
Connector Type RJ-45; RJ45
View Details
2 suppliers
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details