L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
CABLE DB25M/F MOLDED 2.5'
CABLE ASSY, 25P D-SUB PLUG-RCPT, 2.5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:
CABLE, DB25M/F MOLDED 2.5
| L-com, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSMN25MF-2.5 | CSMN25MF-2.5 | 21K6505 | 70126822 |
| Product Name | Deluxe Molded D-Sub Cable, DB25 Male / Female, 2.5 ft | Cable Assemblies - D-Sub Cables | Cable Assy, 25P D-Sub Plug-Rcpt, 2.5Ft; Connector Type A L-Com | CABLE, DB25M/F MOLDED 2.5 |
| Cable Length | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) |