L-com, Inc. Deluxe Molded D-Sub Cable, DB25 Female / Female, 2.5 ft CSMN25FF-2.5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB25 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB25 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB25 Female / Female, 2.5 ft - CSMN25FF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB25 Female / Female, 2.5 ft
CSMN25FF-2.5
Deluxe Molded D-Sub Cable, DB25 Female / Female, 2.5 ft CSMN25FF-2.5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI DB25 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • DB25 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Test and measurement applications
  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable Db25F/f Molded 2.5 L-Com - 51T8669 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25F/f Molded 2.5 L-Com
51T8669
Cable Db25F/f Molded 2.5 L-Com 51T8669
CABLE DB25F/F MOLDED 2.5

CABLE DB25F/F MOLDED 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN25FF-2.5 51T8669
Product Name Deluxe Molded D-Sub Cable, DB25 Female / Female, 2.5 ft Cable Db25F/f Molded 2.5 L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details