L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / Female, 15.0 ft CSMN15MF-15

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / Female, 15.0 ft - CSMN15MF-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / Female, 15.0 ft
CSMN15MF-15
Deluxe Molded D-Sub Cable, DB15 Male / Female, 15.0 ft CSMN15MF-15
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT - 70126661 - Allied Electronics, Inc.
Fort Worth, TX, USA
DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT
70126661
DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT 70126661
DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT

DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT

Supplier's Site
Cable Assy, 15P D-Sub Plug-Rcpt, 15Ft; Connector Type A L-Com - 42M3662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 15P D-Sub Plug-Rcpt, 15Ft; Connector Type A L-Com
42M3662
Cable Assy, 15P D-Sub Plug-Rcpt, 15Ft; Connector Type A L-Com 42M3662
CABLE ASSY, 15P D-SUB PLUG-RCPT, 15FT; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Light Gray; Product Range:

CABLE ASSY, 15P D-SUB PLUG-RCPT, 15FT; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Light Gray; Product Range:

Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN15MF-15 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN15MF-15
Cable Assemblies - D-Sub Cables CSMN15MF-15
CABLE DB15M/F MOLDED 15'

CABLE DB15M/F MOLDED 15'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN15MF-15 70126661 42M3662 CSMN15MF-15
Product Name Deluxe Molded D-Sub Cable, DB15 Male / Female, 15.0 ft DELUXE MOLDED D-SUB CABLE, DB15 MALE / FEMALE, 15 FT Cable Assy, 15P D-Sub Plug-Rcpt, 15Ft; Connector Type A L-Com Cable Assemblies - D-Sub Cables
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm) 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6019A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DeviceNet Physical Media - 1485C-P6M5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers