L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Female / Female, 5.0 ft CSMN15FF-5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Female / Female, 5.0 ft - CSMN15FF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Female / Female, 5.0 ft
CSMN15FF-5
Deluxe Molded D-Sub Cable, DB15 Female / Female, 5.0 ft CSMN15FF-5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN15FF-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN15FF-5
Cable Assemblies - D-Sub Cables CSMN15FF-5
CABLE DB15F/F MOLDED 5'

CABLE DB15F/F MOLDED 5'

Supplier's Site
Cable Db15F/f Molded 5 L-Com - 51T8664 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db15F/f Molded 5 L-Com
51T8664
Cable Db15F/f Molded 5 L-Com 51T8664
CABLE DB15F/F MOLDED 5

CABLE DB15F/F MOLDED 5

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN15FF-5 CSMN15FF-5 51T8664
Product Name Deluxe Molded D-Sub Cable, DB15 Female / Female, 5.0 ft Cable Assemblies - D-Sub Cables Cable Db15F/f Molded 5 L-Com
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-7.5-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-2300/407-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details