L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Female / Female, 2.5 ft CSMN15FF-2.5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Female / Female, 2.5 ft - CSMN15FF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Female / Female, 2.5 ft
CSMN15FF-2.5
Deluxe Molded D-Sub Cable, DB15 Female / Female, 2.5 ft CSMN15FF-2.5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals
  • DB15 female to female connectors; lengths range from 1.0 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db15F/f Molded 2.5 L-Com - 51T8662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db15F/f Molded 2.5 L-Com
51T8662
Cable Db15F/f Molded 2.5 L-Com 51T8662
CABLE DB15F/F MOLDED 2.5

CABLE DB15F/F MOLDED 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN15FF-2.5 51T8662
Product Name Deluxe Molded D-Sub Cable, DB15 Female / Female, 2.5 ft Cable Db15F/f Molded 2.5 L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details