L-com, Inc. Economy Molded Cable, Mini DIN 8 Male/Male 3.0 ft CSMD8MM-3

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point 360 degree fully shielded for protection against EMI/RFI Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point 360 degree fully shielded for protection against EMI/RFI Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 8 Male/Male 3.0 ft - CSMD8MM-3 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 8 Male/Male 3.0 ft
CSMD8MM-3
Economy Molded Cable, Mini DIN 8 Male/Male 3.0 ft CSMD8MM-3
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point 360 degree fully shielded for protection against EMI/RFI Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • All lines wired straight through for Macintosh applications
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • 360 degree fully shielded for protection against EMI/RFI
  • Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray

Application

  • Apple serial port
  • Audio signal transmission
  • Camera control interface
  • SUN Keyboard & Mouse
Supplier's Site
Cblmd8M/m Shld 3 L-Com - 89M8442 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd8M/m Shld 3 L-Com
89M8442
Cblmd8M/m Shld 3 L-Com 89M8442
CBLMD8M/M SHLD 3

CBLMD8M/M SHLD 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD8MM-3 89M8442
Product Name Economy Molded Cable, Mini DIN 8 Male/Male 3.0 ft Cblmd8M/m Shld 3 L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details