L-com, Inc. Economy Molded Cable, Mini DIN 8 Male/Male 25.0 ft CSMD8MM-25

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Camera control interface SUN Keyboard & Mouse Apple serial port Audio signal transmission
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Camera control interface SUN Keyboard & Mouse Apple serial port Audio signal transmission

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 8 Male/Male 25.0 ft - CSMD8MM-25 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 8 Male/Male 25.0 ft
CSMD8MM-25
Economy Molded Cable, Mini DIN 8 Male/Male 25.0 ft CSMD8MM-25
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Camera control interface SUN Keyboard & Mouse Apple serial port Audio signal transmission

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • All lines wired straight through for Macintosh applications
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Mini DIN 8 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Camera control interface
  • SUN Keyboard & Mouse
  • Apple serial port
  • Audio signal transmission
Supplier's Site
Cblmd8M/m Shld 25 L-Com - 89M8441 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd8M/m Shld 25 L-Com
89M8441
Cblmd8M/m Shld 25 L-Com 89M8441
CBLMD8M/M SHLD 25

CBLMD8M/M SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD8MM-25 89M8441
Product Name Economy Molded Cable, Mini DIN 8 Male/Male 25.0 ft Cblmd8M/m Shld 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60123A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details