L-com, Inc. Economy Molded Cable, Mini DIN 8 Male/Female 6.0 ft CSMD8MF-6

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Audio signal transmission Camera control interface SUN Keyboard & Mouse Apple serial port
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Audio signal transmission Camera control interface SUN Keyboard & Mouse Apple serial port

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 8 Male/Female 6.0 ft - CSMD8MF-6 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 8 Male/Female 6.0 ft
CSMD8MF-6
Economy Molded Cable, Mini DIN 8 Male/Female 6.0 ft CSMD8MF-6
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Audio signal transmission Camera control interface SUN Keyboard & Mouse Apple serial port

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through for extending Mini DIN 8 position cables
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Audio signal transmission
  • Camera control interface
  • SUN Keyboard & Mouse
  • Apple serial port
Supplier's Site
Cblmd8M/f Shld 6 L-Com - 89M8439 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd8M/f Shld 6 L-Com
89M8439
Cblmd8M/f Shld 6 L-Com 89M8439
CBLMD8M/F SHLD 6

CBLMD8M/F SHLD 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD8MF-6 89M8439
Product Name Economy Molded Cable, Mini DIN 8 Male/Female 6.0 ft Cblmd8M/f Shld 6 L-Com
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details