L-com, Inc. Economy Molded Cable, Mini DIN 8 Male/Female 25.0 ft CSMD8MF-25

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 8 Male/Female 25.0 ft - CSMD8MF-25 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 8 Male/Female 25.0 ft
CSMD8MF-25
Economy Molded Cable, Mini DIN 8 Male/Female 25.0 ft CSMD8MF-25
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through for extending Mini DIN 8 position cables 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Apple serial port Audio signal transmission Camera control interface SUN Keyboard & Mouse

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through for extending Mini DIN 8 position cables
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Apple serial port
  • Audio signal transmission
  • Camera control interface
  • SUN Keyboard & Mouse
Supplier's Site
Cblmd8M/f Shld 25 L-Com - 89M8437 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd8M/f Shld 25 L-Com
89M8437
Cblmd8M/f Shld 25 L-Com 89M8437
CBLMD8M/F SHLD 25

CBLMD8M/F SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD8MF-25 89M8437
Product Name Economy Molded Cable, Mini DIN 8 Male/Female 25.0 ft Cblmd8M/f Shld 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details