L-com, Inc. Economy Molded Cable, Mini DIN 6 Male/Male 6.0 ft CSMD6MM-6

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Amateur radio Power interconnects PS/2 Keyboard & Mouse Audio signal transmission
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Amateur radio Power interconnects PS/2 Keyboard & Mouse Audio signal transmission

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 6 Male/Male 6.0 ft - CSMD6MM-6 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 6 Male/Male 6.0 ft
CSMD6MM-6
Economy Molded Cable, Mini DIN 6 Male/Male 6.0 ft CSMD6MM-6
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features 360 degree fully shielded for protection against EMI/RFI All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Amateur radio Power interconnects PS/2 Keyboard & Mouse Audio signal transmission

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • All lines wired straight through for keyboard and mouse applications
  • Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Amateur radio
  • Power interconnects
  • PS/2 Keyboard & Mouse
  • Audio signal transmission
Supplier's Site
Cblmd6M/m Shld 6 L-Com - 89M8435 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd6M/m Shld 6 L-Com
89M8435
Cblmd6M/m Shld 6 L-Com 89M8435
CBLMD6M/M SHLD 6

CBLMD6M/M SHLD 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD6MM-6 89M8435
Product Name Economy Molded Cable, Mini DIN 6 Male/Male 6.0 ft Cblmd6M/m Shld 6 L-Com
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details