L-com, Inc. Economy Molded Cable, Mini DIN 6 Male/Male 3.0 ft CSMD6MM-3

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Keyboard & Mouse Amateur radio Audio signal transmission Power interconnects
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Keyboard & Mouse Amateur radio Audio signal transmission Power interconnects

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 6 Male/Male 3.0 ft - CSMD6MM-3 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 6 Male/Male 3.0 ft
CSMD6MM-3
Economy Molded Cable, Mini DIN 6 Male/Male 3.0 ft CSMD6MM-3
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Keyboard & Mouse Amateur radio Audio signal transmission Power interconnects

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • All lines wired straight through for keyboard and mouse applications
  • 360 degree fully shielded for protection against EMI/RFI
  • Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • PS/2 Keyboard & Mouse
  • Amateur radio
  • Audio signal transmission
  • Power interconnects
Supplier's Site
Cblmd6M/m Shld 3 L-Com - 89M8434 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd6M/m Shld 3 L-Com
89M8434
Cblmd6M/m Shld 3 L-Com 89M8434
CBLMD6M/M SHLD 3

CBLMD6M/M SHLD 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD6MM-3 89M8434
Product Name Economy Molded Cable, Mini DIN 6 Male/Male 3.0 ft Cblmd6M/m Shld 3 L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details