L-com, Inc. Economy Molded Cable, Mini DIN 6 Male/Male 25.0 ft CSMD6MM-25

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 6 Male/Male 25.0 ft - CSMD6MM-25 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 6 Male/Male 25.0 ft
CSMD6MM-25
Economy Molded Cable, Mini DIN 6 Male/Male 25.0 ft CSMD6MM-25
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • All lines wired straight through for keyboard and mouse applications
  • Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI

Application

  • Amateur radio
  • Audio signal transmission
  • Power interconnects
  • PS/2 Keyboard & Mouse
Supplier's Site
Cblmd6M/m Shld 25 L-Com - 89M8433 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd6M/m Shld 25 L-Com
89M8433
Cblmd6M/m Shld 25 L-Com 89M8433
CBLMD6M/M SHLD 25

CBLMD6M/M SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD6MM-25 89M8433
Product Name Economy Molded Cable, Mini DIN 6 Male/Male 25.0 ft Cblmd6M/m Shld 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details