L-com, Inc. Economy Molded Cable, Mini DIN 6 Male/Male 10.0 ft CSMD6MM-10

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Audio signal transmission Amateur radio Power interconnects PS/2 Keyboard & Mouse
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Audio signal transmission Amateur radio Power interconnects PS/2 Keyboard & Mouse

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 6 Male/Male 10.0 ft - CSMD6MM-10 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 6 Male/Male 10.0 ft
CSMD6MM-10
Economy Molded Cable, Mini DIN 6 Male/Male 10.0 ft CSMD6MM-10
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features All lines wired straight through for keyboard and mouse applications Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Application Audio signal transmission Amateur radio Power interconnects PS/2 Keyboard & Mouse

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • All lines wired straight through for keyboard and mouse applications
  • Mini DIN 6 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI

Application

  • Audio signal transmission
  • Amateur radio
  • Power interconnects
  • PS/2 Keyboard & Mouse
Supplier's Site
Cblmd6M/m Shld 10 L-Com - 89M8432 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd6M/m Shld 10 L-Com
89M8432
Cblmd6M/m Shld 10 L-Com 89M8432
CBLMD6M/M SHLD 10

CBLMD6M/M SHLD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD6MM-10 89M8432
Product Name Economy Molded Cable, Mini DIN 6 Male/Male 10.0 ft Cblmd6M/m Shld 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details