L-com, Inc. Economy Molded Cable, Mini DIN 6 Male/Female 3.0 ft CSMD6MF-3

Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending Mini DIN 6 position cables 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse
Description
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending Mini DIN 6 position cables 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse

Suppliers

Company
Product
Description
Supplier Links
Economy Molded Cable, Mini DIN 6 Male/Female 3.0 ft - CSMD6MF-3 - L-com, Inc.
North Andover, MA, United States
Economy Molded Cable, Mini DIN 6 Male/Female 3.0 ft
CSMD6MF-3
Economy Molded Cable, Mini DIN 6 Male/Female 3.0 ft CSMD6MF-3
These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray. Features Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending Mini DIN 6 position cables 360 degree fully shielded for protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Amateur radio Audio signal transmission Power interconnects PS/2 Keyboard & Mouse

These cables provide solid performance at an economical price and are comparable with most cables on the market. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Color is gray.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending Mini DIN 6 position cables
  • 360 degree fully shielded for protection against EMI/RFI
  • Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray

Application

  • Amateur radio
  • Audio signal transmission
  • Power interconnects
  • PS/2 Keyboard & Mouse
Supplier's Site
Cblmd6M/f Shld 3 L-Com - 89M8430 - Newark, An Avnet Company
Chicago, IL, United States
Cblmd6M/f Shld 3 L-Com
89M8430
Cblmd6M/f Shld 3 L-Com 89M8430
CBLMD6M/F SHLD 3

CBLMD6M/F SHLD 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMD6MF-3 89M8430
Product Name Economy Molded Cable, Mini DIN 6 Male/Female 3.0 ft Cblmd6M/f Shld 3 L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6014A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details