L-com, Inc. Economy Molded D-Sub Cable, DB9 Male / Male, 50.0 ft CSM9MM-50

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB9 Male / Male, 50.0 ft - CSM9MM-50 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB9 Male / Male, 50.0 ft
CSM9MM-50
Economy Molded D-Sub Cable, DB9 Male / Male, 50.0 ft CSM9MM-50
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9M/m Molded 50 L-Com - 89M8565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/m Molded 50 L-Com
89M8565
Cable Db9M/m Molded 50 L-Com 89M8565
CABLE DB9M/M MOLDED 50

CABLE DB9M/M MOLDED 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM9MM-50 89M8565
Product Name Economy Molded D-Sub Cable, DB9 Male / Male, 50.0 ft Cable Db9M/m Molded 50 L-Com
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6430A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers