L-com, Inc. Economy Molded D-Sub Cable, DB9 Male / Male, 5.0 ft CSM9MM-5

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB9 Male / Male, 5.0 ft - CSM9MM-5 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB9 Male / Male, 5.0 ft
CSM9MM-5
Economy Molded D-Sub Cable, DB9 Male / Male, 5.0 ft CSM9MM-5
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db9M/m Molded 5 Rohs Compliant L-Com - 07H2393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/m Molded 5 Rohs Compliant L-Com
07H2393
Cable Db9M/m Molded 5 Rohs Compliant L-Com 07H2393
CABLE DB9M/M MOLDED 5 ROHS COMPLIANT: YES

CABLE DB9M/M MOLDED 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM9MM-5 07H2393
Product Name Economy Molded D-Sub Cable, DB9 Male / Male, 5.0 ft Cable Db9M/m Molded 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details