L-com, Inc. Economy Molded D-Sub Cable, DB9 Male / Female, 50.0 ft CSM9MF-50

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB9 Male / Female, 50.0 ft - CSM9MF-50 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB9 Male / Female, 50.0 ft
CSM9MF-50
Economy Molded D-Sub Cable, DB9 Male / Female, 50.0 ft CSM9MF-50
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals
  • DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Computer Cable, Serial, 15.24M, Gray; Connector Type A L-Com - 89M8561 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 15.24M, Gray; Connector Type A L-Com
89M8561
Computer Cable, Serial, 15.24M, Gray; Connector Type A L-Com 89M8561
COMPUTER CABLE, SERIAL, 15.24M, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 15.24M, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM9MF-50 89M8561
Product Name Economy Molded D-Sub Cable, DB9 Male / Female, 50.0 ft Computer Cable, Serial, 15.24M, Gray; Connector Type A L-Com
Cable Length 50 ft (152 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data