L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
COMPUTER CABLE, SERIAL, 1.524M, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
ECONOMY MOLDED D-SUB CABLE, DB9 MALE / FEMALE, 5.0 FT
CABLE DB9M/F MOLDED 5'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSM9MF-5 | 89M8560 | 70126660 | CSM9MF-5 |
| Product Name | Economy Molded D-Sub Cable, DB9 Male / Female, 5.0 ft | Computer Cable, Serial, 1.524M, Gray; Connector Type A L-Com | ECONOMY MOLDED D-SUB CABLE, DB9 MALE / FEMALE, 5.0 FT | Cable Assemblies - D-Sub Cables |
| Cable Length | 5 ft (15.24 dm) | 4.92 ft (15 dm) | 5 ft (15.24 dm) | |
| Connector Type | DB9 | D Sub 9 Position Plug | ||
| Gender | Male-Female |