L-com, Inc. Economy Molded D-Sub Cable, DB9 Male / Female, 1.0 ft CSM9MF-1

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB9 Male / Female, 1.0 ft - CSM9MF-1 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB9 Male / Female, 1.0 ft
CSM9MF-1
Economy Molded D-Sub Cable, DB9 Male / Female, 1.0 ft CSM9MF-1
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws 360 degree fully shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws
  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Cable Db9M/f Molded 1 Rohs Compliant L-Com - 69R8077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/f Molded 1 Rohs Compliant L-Com
69R8077
Cable Db9M/f Molded 1 Rohs Compliant L-Com 69R8077
CABLE DB9M/F MOLDED 1 ROHS COMPLIANT: YES

CABLE DB9M/F MOLDED 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM9MF-1 69R8077
Product Name Economy Molded D-Sub Cable, DB9 Male / Female, 1.0 ft Cable Db9M/f Molded 1 Rohs Compliant L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details