L-com, Inc. IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 3.0m CSM84CC-3M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Parallel printing Bi-directional parallel communications
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Parallel printing Bi-directional parallel communications

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 3.0m - CSM84CC-3M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 3.0m
CSM84CC-3M
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 3.0m CSM84CC-3M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Parallel printing Bi-directional parallel communications

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray.

Features

  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk

Application

  • Parallel printing
  • Bi-directional parallel communications
Supplier's Site
Cbl Ieee1284 Hp36M/m 3M L-Com - 89M8558 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Hp36M/m 3M L-Com
89M8558
Cbl Ieee1284 Hp36M/m 3M L-Com 89M8558
CBL IEEE1284 HP36M/M 3M

CBL IEEE1284 HP36M/M 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84CC-3M 89M8558
Product Name IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 3.0m Cbl Ieee1284 Hp36M/m 3M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details