L-com, Inc. IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 1.0m CSM84CC-1M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 1.0m - CSM84CC-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 1.0m
CSM84CC-1M
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 1.0m CSM84CC-1M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Double shielded (foil + braid) for maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray.

Features

  • Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Hp36M/m 1M L-Com - 89M8555 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Hp36M/m 1M L-Com
89M8555
Cbl Ieee1284 Hp36M/m 1M L-Com 89M8555
CBL IEEE1284 HP36M/M 1M

CBL IEEE1284 HP36M/M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84CC-1M 89M8555
Product Name IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 1.0m Cbl Ieee1284 Hp36M/m 1M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6445A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details