L-com, Inc. IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 10.0m CSM84CC-10M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 10.0m - CSM84CC-10M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 10.0m
CSM84CC-10M
IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 10.0m CSM84CC-10M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are half pitch Centronics 36 male to male, color is light gray.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are HPCN36 male to male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Hp36M/m 10M L-Com - 89M8556 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Hp36M/m 10M L-Com
89M8556
Cbl Ieee1284 Hp36M/m 10M L-Com 89M8556
CBL IEEE1284 HP36M/M 10M

CBL IEEE1284 HP36M/M 10M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84CC-10M 89M8556
Product Name IEEE-1284 Molded Cable, Half Pitch 36M / Half Pitch 36M, 10.0m Cbl Ieee1284 Hp36M/m 10M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details