L-com, Inc. IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 3.0m CSM84AC-3M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 3.0m - CSM84AC-3M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 3.0m
CSM84AC-3M
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 3.0m CSM84AC-3M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray.

Features

  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk
  • Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Db25M/hp36M 3M L-Com - 89M8548 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Db25M/hp36M 3M L-Com
89M8548
Cbl Ieee1284 Db25M/hp36M 3M L-Com 89M8548
CBL IEEE1284 DB25M/HP36M 3M

CBL IEEE1284 DB25M/HP36M 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84AC-3M 89M8548
Product Name IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 3.0m Cbl Ieee1284 Db25M/hp36M 3M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details