L-com, Inc. IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 1.0m CSM84AC-1M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 1.0m - CSM84AC-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 1.0m
CSM84AC-1M
IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 1.0m CSM84AC-1M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray. Features Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to half pitch Centronics 36 male, color is light gray.

Features

  • Connectors are DB25 male to HPCN 36 male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Db25M/hp36M 1M L-Com - 89M8546 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Db25M/hp36M 1M L-Com
89M8546
Cbl Ieee1284 Db25M/hp36M 1M L-Com 89M8546
CBL IEEE1284 DB25M/HP36M 1M

CBL IEEE1284 DB25M/HP36M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84AC-1M 89M8546
Product Name IEEE-1284 Molded Cable, DB25M / Half Pitch 36M, 1.0m Cbl Ieee1284 Db25M/hp36M 1M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details