L-com, Inc. IEEE-1284 Molded Cable, DB25M / CEN36M, 5.0m CSM84AB-5M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to Centronics 36 male, color is light gray. Features Connectors are DB25 male to CN36 male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to Centronics 36 male, color is light gray. Features Connectors are DB25 male to CN36 male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, DB25M / CEN36M, 5.0m - CSM84AB-5M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, DB25M / CEN36M, 5.0m
CSM84AB-5M
IEEE-1284 Molded Cable, DB25M / CEN36M, 5.0m CSM84AB-5M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to Centronics 36 male, color is light gray. Features Connectors are DB25 male to CN36 male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to Centronics 36 male, color is light gray.

Features

  • Connectors are DB25 male to CN36 male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Db25M/cen36M 5M L-Com - 89M8545 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Db25M/cen36M 5M L-Com
89M8545
Cbl Ieee1284 Db25M/cen36M 5M L-Com 89M8545
CBL IEEE1284 DB25M/CEN36M 5M

CBL IEEE1284 DB25M/CEN36M 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84AB-5M 89M8545
Product Name IEEE-1284 Molded Cable, DB25M / CEN36M, 5.0m Cbl Ieee1284 Db25M/cen36M 5M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details