L-com, Inc. IEEE-1284 Molded Cable, DB25M / DB25M, 2.0m CSM84AA-2M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, DB25M / DB25M, 2.0m - CSM84AA-2M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, DB25M / DB25M, 2.0m
CSM84AA-2M
IEEE-1284 Molded Cable, DB25M / DB25M, 2.0m CSM84AA-2M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Gold plated contacts provide reliable connections with repeated mating cycles Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Application Bi-directional parallel communications Parallel printing

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk

Application

  • Bi-directional parallel communications
  • Parallel printing
Supplier's Site
Cbl Ieee1284 Db25M/m 2M L-Com - 88M3683 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Db25M/m 2M L-Com
88M3683
Cbl Ieee1284 Db25M/m 2M L-Com 88M3683
CBL IEEE1284 DB25M/M 2M

CBL IEEE1284 DB25M/M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84AA-2M 88M3683
Product Name IEEE-1284 Molded Cable, DB25M / DB25M, 2.0m Cbl Ieee1284 Db25M/m 2M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details