L-com, Inc. IEEE-1284 Molded Cable, DB25M / DB25M, 1.0m CSM84AA-1M

Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Parallel printing Bi-directional parallel communications
Description
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Parallel printing Bi-directional parallel communications

Suppliers

Company
Product
Description
Supplier Links
IEEE-1284 Molded Cable, DB25M / DB25M, 1.0m - CSM84AA-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1284 Molded Cable, DB25M / DB25M, 1.0m
CSM84AA-1M
IEEE-1284 Molded Cable, DB25M / DB25M, 1.0m CSM84AA-1M
High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray. Features Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray Double shielded (foil + braid) for maximum protection against EMI/RFI IEEE-1284 compliant parallel printer cables for high speed printing Twisted pair inner conductors minimize crosstalk Gold plated contacts provide reliable connections with repeated mating cycles Application Parallel printing Bi-directional parallel communications

High-speed IEEE-1284 compliant cables allow bi-directional communication resulting in speeds up to 10 times faster than conventional equipment. These cables are of the highest quality featuring double shielding to protect against damaging EMI/RFI, twisted pair inner conductors for minimum crosstalk and molded backshells for durability. Connectors are DB25 male to male, color is light gray.

Features

  • Connectors are DB25 male to male; length options are 1,2,3,5 & 10 meters; color is light gray
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • IEEE-1284 compliant parallel printer cables for high speed printing
  • Twisted pair inner conductors minimize crosstalk
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Parallel printing
  • Bi-directional parallel communications
Supplier's Site
Cbl Ieee1284 Db25M/m 1M L-Com - 89M8538 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1284 Db25M/m 1M L-Com
89M8538
Cbl Ieee1284 Db25M/m 1M L-Com 89M8538
CBL IEEE1284 DB25M/M 1M

CBL IEEE1284 DB25M/M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM84AA-1M 89M8538
Product Name IEEE-1284 Molded Cable, DB25M / DB25M, 1.0m Cbl Ieee1284 Db25M/m 1M L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details